Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Micro SIP |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | µSIP |
No. of Pins | 9Pins |
Output Current | 1.6A |
Output Voltage Nom. | 1.8V |
Switching Frequency | 5.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1.6-A, High-Efficiency MicroSiP™ Step-Down Converter Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS8268180SIPT?
Additional datasheets, footprints and schematics for TPS8268180SIPT are listed on our Part Details page. You can also find images and similar parts to TPS8268180SIPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS8268180SIPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS8268180SIPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS8268180SIPT fall under?
The TPS8268180SIPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS8268180SIPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS8268180SIPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS8268180SIPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS8268180SIPT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TPS8268180SIPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS8268180SIPT often in real-time on the comparison pages.
What if I can't find stock of TPS8268180SIPT?
You can fill out our help required form which you can use to request a quote for TPS8268180SIPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.