Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | µSIP |
No. of Pins | 9Pins |
Output Current | 700A |
Output Voltage Nom. | 5V |
Switching Frequency | 4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Integrated Power Solution, 3W High-Efficiency boost converter module in MicroSiP&trade | Texas Instruments |
DC/DC CONVERTER, POL, 4MHZ, USIP-9 | element14 |
Dc/Dc Converter, Pol, 4Mhz, Usip-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS81256SIPR?
Additional datasheets, footprints and schematics for TPS81256SIPR are listed on our Part Details page. You can also find images and similar parts to TPS81256SIPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS81256SIPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS81256SIPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS81256SIPR fall under?
The TPS81256SIPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS81256SIPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS81256SIPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS81256SIPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS81256SIPR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS81256SIPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS81256SIPR often in real-time on the comparison pages.
What if I can't find stock of TPS81256SIPR?
You can fill out our help required form which you can use to request a quote for TPS81256SIPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.