Input Voltage Max | 6.5V |
---|---|
Input Voltage Min | 1.4V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | QFN |
No. of Pins | 20Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 800mV |
Output Voltage - Output 2 | 5V |
Dropout Voltage Vdo | 200mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-A, low-noise, high-PSRR, dual-channel adjustable ultra-low-dropout voltage regulator | Texas Instruments |
Dual 1A LowNoise LDO Regulator Adj QFN20 | RS |
Ldo, Dual, 0.8V/5V, 1A, Qfn-20 | Newark Electronics |
LDO, DUAL, 0.8V/5V, 1A, QFN-20 | element14 |
Where can I find additional details, specifications and documents for a TPS7A8801RTJT?
Additional datasheets, footprints and schematics for TPS7A8801RTJT are listed on our Part Details page. You can also find images and similar parts to TPS7A8801RTJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A8801RTJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A8801RTJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A8801RTJT fall under?
The TPS7A8801RTJT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS7A8801RTJT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A8801RTJT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A8801RTJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A8801RTJT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS7A8801RTJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A8801RTJT often in real-time on the comparison pages.
What if I can't find stock of TPS7A8801RTJT?
You can fill out our help required form which you can use to request a quote for TPS7A8801RTJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.