TPS7A8101DRBT Power Management ICs - PMIC by Texas Instruments

LDO ADJ 1A LN 8SON FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS7A8101 low-dropout linear regulator (LDO) offers very good performance in noise and powersupply rejection ratio (PSRR) at the output. This LDO uses an advanced BiCMOS process and a PMOSFET pass device to achieve very low noise, excellent transient response, and excellent PSRR performance. The TPS7A8101 device is stable with a 4.7-μF ceramic output capacitor, and uses a precision voltage reference and feedback loop to achieve a worst-case accuracy of 3% over all load, line, process, and temperature variations. This device is fully specified over the temperature range of TJ = –40°C to 125°C and is offered in a 3mm × 3-mm, SON-8 package with a thermal pad.

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for RS
RS
from US$2.21
215
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.13
18
in stock
Buy Now
Logo for element14
element14
from US$2.86
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.03
18
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.28
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.2V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 6V
Output Current 1A
Dropout Voltage Vdo 250mV
LDO Regulator Case Style SON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 7
Operating Temperature Range -40°C to +125°C
Output Voltage Adjustable Range 800mV to 6V
Output Voltage Max 6V
Output Voltage Min 800mV
Primary Input Voltage 6.5V

Alternative Descriptions

Low-Noise High PSRR LDO 1A Reg. VSON8EP | RS
Ldo, Adj, 1A, Ln, 8Son | Newark Electronics
LDO, ADJ, 1A, LN, 8SON | element14
1-A, high-PSRR, adjustable ultra-low-dropout voltage regulator with enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS7A8101DRBT?

Additional datasheets, footprints and schematics for TPS7A8101DRBT are listed on our Part Details page. You can also find images and similar parts to TPS7A8101DRBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS7A8101DRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A8101DRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS7A8101DRBT fall under?

The TPS7A8101DRBT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS7A8101DRBT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A8101DRBT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS7A8101DRBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS7A8101DRBT have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPS7A8101DRBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS7A8101DRBT often in real-time on the comparison pages.

What if I can't find stock of TPS7A8101DRBT?

You can fill out our help required form which you can use to request a quote for TPS7A8101DRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay