Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS7A7300 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | LDO |
Kit Contents | Eval Board TPS7A7300 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Input 1.5V-6.5V No Resistor Dynamic Vout Configuration 2% Accuracy Low Output Noise (30mVRMS) |
TPS7A7300 Low-Dropout (LDO) Linear Regulator Evaluation Module | Texas Instruments |
Evaluation Board, Voltage Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7A7300EVM-718?
Additional datasheets, footprints and schematics for TPS7A7300EVM-718 are listed on our Part Details page. You can also find images and similar parts to TPS7A7300EVM-718 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A7300EVM-718 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A7300EVM-718 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A7300EVM-718 fall under?
The TPS7A7300EVM-718 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS7A7300EVM-718 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A7300EVM-718 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A7300EVM-718 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A7300EVM-718 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS7A7300EVM-718.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A7300EVM-718 often in real-time on the comparison pages.
What if I can't find stock of TPS7A7300EVM-718?
You can fill out our help required form which you can use to request a quote for TPS7A7300EVM-718 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.