Output Type | Adjustable |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 50V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.175V |
Adjustable Output Voltage Max | 48V |
Output Current | 50mA |
Dropout Voltage Vdo | 290mV |
LDO Regulator Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7 |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.175V to 48V |
Output Voltage Max | 48V |
Output Voltage Min | 1.175V |
Primary Input Voltage | 50V |
50-mA, 50-V, low-IQ, adjustable low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Adj, 50Ma, 8Msop | Newark Electronics |
LDO, ADJ, 50MA, 8MSOP | element14 |
LDO Regulator 1.161V to 48V 0.05A | RS |
Where can I find additional details, specifications and documents for a TPS7A4101DGNT?
Additional datasheets, footprints and schematics for TPS7A4101DGNT are listed on our Part Details page. You can also find images and similar parts to TPS7A4101DGNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A4101DGNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A4101DGNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A4101DGNT fall under?
The TPS7A4101DGNT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A4101DGNT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A4101DGNT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A4101DGNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A4101DGNT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPS7A4101DGNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A4101DGNT often in real-time on the comparison pages.
What if I can't find stock of TPS7A4101DGNT?
You can fill out our help required form which you can use to request a quote for TPS7A4101DGNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.