TPS7A1633DRBT Power Management ICs - PMIC by Texas Instruments

LDO FIXED 3.3V 0.1A VSON-8

Status: Unknown
Series: 3.3V 100mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS7A16 family of ultralow power, low-dropout (LDO) voltage regulators offers the benefits of ultralow quiescent current, high input voltage and miniaturized, high thermal-performance packaging. The TPS7A16 family is designed for continuous or sporadic (power backup) battery-powered applications where ultralow quiescent current is critical to extending system battery life. The TPS7A16 family offers an enable pin (EN) compatible with standard CMOS logic and an integrated open drain active-high power good output (PG) with a user-programmable delay. These pins are intended for use in microcontroller-based, batterypowered applications where power-rail sequencing is required. In addition, the TPS7A16 is ideal for generating a low-voltage supply from multicell solutions ranging from high cell-count power-tool packs to automotive applications; not only can this device supply a wellregulated voltage rail, but it can also withstand and maintain regulation during voltage transients. These features translate to simpler and more cost-effective, electrical surge-protection circuitry.

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Farnell
Farnell
from US$2.93
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.54
67,020
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.62
-
Buy Now
Logo for element14
element14
from US$3.54
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 3V
Input Voltage Max 60V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Dropout Voltage Vdo 265mV
LDO Regulator Case Style VSON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 100mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3.3V

Alternative Descriptions

100-mA, 60-V, ultra-low-IQ, low-dropout (LDO) voltage regulator with power good and enable | Texas Instruments
Ldo, Fixed, 3.3V, 0.1A, Vson-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS7A1633DRBT?

Additional datasheets, footprints and schematics for TPS7A1633DRBT are listed on our Part Details page. You can also find images and similar parts to TPS7A1633DRBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS7A1633DRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A1633DRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS7A1633DRBT fall under?

The TPS7A1633DRBT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS7A1633DRBT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A1633DRBT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS7A1633DRBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS7A1633DRBT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS7A1633DRBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS7A1633DRBT often in real-time on the comparison pages.

What if I can't find stock of TPS7A1633DRBT?

You can fill out our help required form which you can use to request a quote for TPS7A1633DRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay