TPS79932YZUT Power Management ICs - PMIC by Texas Instruments

V REG LDO 0.2A +3.2V SMD DSBGA-5

Status: Unknown
Series: 3.2V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS799 family of low-dropout (LDO), low-power linear regulators offers excellent ac performance with very low ground current. High power-supply rejection ratio (PSRR), low noise, fast start-up, and excellent line and load transient response are provided while consuming a very low 40-μA (typical) ground current. The TPS799 is stable with ceramic capacitors and uses an advanced BiCMOS fabrication process to yield a dropout voltage of typically 100 mV at a 200-mA output. The TPS799 uses a precision voltage reference and feedback loop to achieve an overall accuracy of 2% over all load, line, process, and temperature variations. The TPS799 features inrush current protection when the EN toggle is used to start the device, immediately clamping the current. All devices are fully specified over the temperature range of TJ = –40°C to 125°C, and offered in a lowprofile, die-sized ball grid array (DSBGA) package, ideal for wireless handsets and WLAN cards.

No distributors results available

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. 3.2V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 100mV
LDO Regulator Case Style DSBGA
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 3.2V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 79932
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Operating Voltage Tolerance + 2%
Output Current Max 0.2A
Output Voltage Nom. 3.2V
Primary Input Voltage 6.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS79932YZUT?

Additional datasheets, footprints and schematics for TPS79932YZUT are listed on our Part Details page. You can also find images and similar parts to TPS79932YZUT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS79932YZUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79932YZUT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS79932YZUT fall under?

The TPS79932YZUT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS79932YZUT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79932YZUT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS79932YZUT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS79932YZUT have stock available?

There is no stock from authorised distributors for TPS79932YZUT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS79932YZUT often in real-time on the comparison pages.

What if I can't find stock of TPS79932YZUT?

You can fill out our help required form which you can use to request a quote for TPS79932YZUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay