Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.11
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 220mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 79633 |
IC Generic Number | 79633 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 1A |
Output Voltage | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Low Dropout |
Ic, Ldo Volt Reg, 3.3V, 1A, D2-Pak-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS79633KTTT?
Additional datasheets, footprints and schematics for TPS79633KTTT are listed on our Part Details page. You can also find images and similar parts to TPS79633KTTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79633KTTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79633KTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79633KTTT fall under?
The TPS79633KTTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79633KTTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79633KTTT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79633KTTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS79633KTTT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS79633KTTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79633KTTT often in real-time on the comparison pages.
What if I can't find stock of TPS79633KTTT?
You can fill out our help required form which you can use to request a quote for TPS79633KTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.