TPS79601DCQG4 Power Management ICs - PMIC by Texas Instruments

V REG LDO 1A ADJ 79601 SOT-223-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS796 family of low-dropout (LDO) low-power linear voltage regulators features high power-supply rejection ratio (PSRR), ultralow-noise, fast start-up, and excellent line and load transient responses in small outline, 3 × 3 VSON, SOT223-6, and TO-263 packages. Each device in the family is stable with a small, 1-μF ceramic capacitor on the output. The family uses an advanced, proprietary BiCMOS fabrication process to yield extremely low dropout voltages (for example, 250 mV at 1 A). Each device achieves fast start-up times (approximately 50 μs with a 0.001-μF bypass capacitor) while consuming very low quiescent current (265 μA typical). Moreover, when the device is placed in standby mode, the supply current is reduced to less than 1 μA. The TPS79630 exhibits approximately 40 μVRMS of output voltage noise at 3.0-V output, with a 0.1-μF bypass capacitor. Applications with analog components that are noise sensitive, such as portable RF electronics, benefit from the high PSRR, low noise features, and need fast response time.

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Farnell
Farnell
from US$4.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.08
-
Buy Now
Logo for element14
element14
from US$4.06
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.63
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 5.5V
Output Current 1A
Dropout Voltage Vdo 250mV
LDO Regulator Case Style SOT-223
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 79601
IC Generic Number 79601
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 2%
Output Voltage Adjustable Range 1.2V to 5.5V
Output Voltage Max 5.5V
Output Voltage Min 1.2V
Primary Input Voltage 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO

Alternative Descriptions

V Reg, Ldo 1A Adj, 79601, Sot-223-6 | Newark Electronics
V REG, LDO 1A ADJ, 79601, SOT-223-6 | element14
1-A, low-dropout voltage regulator with enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS79601DCQG4?

Additional datasheets, footprints and schematics for TPS79601DCQG4 are listed on our Part Details page. You can also find images and similar parts to TPS79601DCQG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS79601DCQG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79601DCQG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS79601DCQG4 fall under?

The TPS79601DCQG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS79601DCQG4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79601DCQG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS79601DCQG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS79601DCQG4 have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS79601DCQG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS79601DCQG4 often in real-time on the comparison pages.

What if I can't find stock of TPS79601DCQG4?

You can fill out our help required form which you can use to request a quote for TPS79601DCQG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay