TPS79525DCQG4 Power Management ICs - PMIC by Texas Instruments

IC V REG LDO 0.5A 2.5V SMD 79525

Status: Unknown
Series: 2.5V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS795 family of low-dropout (LDO), low-power linear voltage regulators features high power-supply rejection ratio (PSRR), ultralow noise, fast start-up, and excellent line and load transient responses in small outline, 6-pin SOT-223 and 3-mm × 3-mm WSON packages. Each device in the family is stable with a small 1-μF ceramic capacitor on the output. The family uses an advanced, proprietary BiCMOS fabrication process to yield extremely low dropout voltages (for example, 110 mV at 500 mA). Each device achieves fast start-up times (approximately 50 μs with a 0.001-μF bypass capacitor) while consuming very low quiescent current (265 μA, typical). Moreover, when the device is placed in standby mode, the supply current is reduced to less than 1 μA. The TPS79530 device exhibits approximately 33 μVRMS of output voltage noise at 3V output with a 0.1-μF bypass capacitor. Applications with analog components that are noise-sensitive, such as portable RF electronics, benefit from the high-PSRR and low-noise features, as well as from the fast response time.

Where to Buy

Prices starting from US$2.25

Distributor Stock
Logo for Farnell
Farnell
from US$3.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.25
-
Buy Now
Logo for element14
element14
from US$2.74
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 110mV
LDO Regulator Case Style SOT-223
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.5V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 79525
IC Generic Number 79525
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 3%
Output Current Max 0.5A
Output Voltage Nom. 2.5V
Primary Input Voltage 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO

Alternative Descriptions

Low Drop Out Reg Rohs Compliant: Yes |TEXAS INSTRUMENTS TPS79525DCQG4. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS79525DCQG4?

Additional datasheets, footprints and schematics for TPS79525DCQG4 are listed on our Part Details page. You can also find images and similar parts to TPS79525DCQG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS79525DCQG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79525DCQG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS79525DCQG4 fall under?

The TPS79525DCQG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS79525DCQG4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79525DCQG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS79525DCQG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS79525DCQG4 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS79525DCQG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS79525DCQG4 often in real-time on the comparison pages.

What if I can't find stock of TPS79525DCQG4?

You can fill out our help required form which you can use to request a quote for TPS79525DCQG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay