Options for Price Comparison
Distributor Statistics for TPS79518DCQ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPS79518DCQ
Details for TPS79518DCQ by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
IC VOLTAGE REGULATOR
TPS79518DCQ image

TPS79518DCQ by Texas Instruments

IC VOLTAGE REGULATOR
Features
500-mA Low-Dropout Regulator With Enable
6-Pin SOT-223 and 3-mm u00d7 3-mm WSON
Available in Fixed and Adjustable (1.2-V to 5.5-V) Versions
Excellent Load and Line Transient Response
Fast Start-Up Time (50 u03bcs)
High PSRR (50 dB at 10 kHz)
Low Dropout Voltage (110 mV at Full Load, TPS79530)
Stable With a 1-u03bcF Ceramic Capacitor
Ultralow Noise (33 u03bcVRMS, TPS79530)
Part Information
TPS79518DCQ image
RoHS Compliant
Description
The TPS795 family of low-dropout (LDO), low-power linear voltage regulators features high power-supply rejection ratio (PSRR), ultralow noise, fast start-up, and excellent line and load transient responses in small outline, 6-pin SOT-223 and 3-mm × 3-mm WSON packages. Each device in the family is stable with a small 1-μF ceramic capacitor on the output. The family uses an advanced, proprietary BiCMOS fabrication process to yield extremely low dropout voltages (for example, 110 mV at 500 mA). Each device achieves fast start-up times (approximately 50 μs with a 0.001-μF bypass capacitor) while consuming very low quiescent current (265 μA, typical). Moreover, when the device is placed in standby mode, the supply current is reduced to less than 1 μA. The TPS79530 device exhibits approximately 33 μVRMS of output voltage noise at 3V output with a 0.1-μF bypass capacitor. Applications with analog components that are noise-sensitive, such as portable RF electronics, benefit from the high-PSRR and low-noise features, as well as from the fast response time.
Specifications
Output Type:
Fixed
Input Voltage Min:
2.7V
Input Voltage Max:
5.5V
Fixed Output Voltage Nom.:
1.8V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
500mA
Dropout Voltage Vdo:
110mV
LDO Regulator Case Style:
SOT-223
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
1.8V 500mA LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
2%
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +125°C
Output Voltage Nom.:
1.8V
Primary Input Voltage:
5.5V
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
LDO Fixed Positive
Alternate Descriptions
LDO Regulator Pos 1.8V 0.5A 6-Pin(5+Tab) SOT-223 Tube Avnet America
LDO Regulator Pos 1.8V 0.5A 6-Pin(5+Tab) SOT-223 Tube Avnet Europe