Status: | Unknown |
---|---|
Series: | 3.3V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
4,630
in stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
100,036
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
7,301
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,782
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
701
in stock
|
Buy Now | |
element14
from US$0.12
|
681
in stock
|
Buy Now | |
Farnell
from US$0.12
|
681
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 102mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.2A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 4.3V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
200-mA, low-dropout voltage regulator with enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Reg LDO Lin Fix Pos 3.3V 0.2A 5-Pin | RS |
Ic, V Reg, Linear, 0.2A, Sot-23-5 | Newark Electronics |
IC, V REG, LINEAR, 0.2A, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TPS79333DBVR?
Additional datasheets, footprints and schematics for TPS79333DBVR are listed on our Part Details page. You can also find images and similar parts to TPS79333DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79333DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79333DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79333DBVR fall under?
The TPS79333DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79333DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79333DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79333DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS79333DBVR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for TPS79333DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79333DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS79333DBVR?
You can fill out our help required form which you can use to request a quote for TPS79333DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.