TPS79318DBVT Power Management ICs - PMIC by Texas Instruments

IC LDO FULL REEL

Status: Unknown
Series: 1.8V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS793 family of low-dropout (LDO) low-power linear voltage regulators features high power-supply rejection ratio (PSRR), ultralow-noise, fast start-up, and excellent line and load transient responses in NanoStar™ wafer chip scale and SOT23 packages. NanoStar packaging gives an ultrasmall footprint as well as an ultralow profile and package weight, making these devices ideal for portable applications such as handsets and PDAs. Each device in the family is stable, with a small, 2.2-μF ceramic capacitor on the output. The TPS793 family uses an advanced, proprietary BiCMOS fabrication process to yield extremely low dropout voltages (for example, 112 mV at 200 mA, TPS79330). Each device achieves fast start-up times (approximately 50 μs with a 0.001-μF bypass capacitor) while consuming very low quiescent current (170 μA typical). Moreover, when the device is placed in standby mode, the supply current is reduced to less than 1 μA. The TPS79328 exhibits approximately 32 μVRMS of output voltage noise at 2.8-V output with a 0.1-μF bypass capacitor. Applications with analog components that are noise-sensitive, such as portable RF electronics, benefit from the high PSRR and low-noise features as well as the fast response time.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.31
1,440
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.29
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 112mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.8V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 0.2A
Output Voltage Nom. 1.8V
Primary Input Voltage 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive

Alternative Descriptions

Ic, Ldo | Newark Electronics
200-mA, low-dropout voltage regulator with enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS79318DBVT?

Additional datasheets, footprints and schematics for TPS79318DBVT are listed on our Part Details page. You can also find images and similar parts to TPS79318DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS79318DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79318DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS79318DBVT fall under?

The TPS79318DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS79318DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79318DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS79318DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS79318DBVT have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS79318DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS79318DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS79318DBVT?

You can fill out our help required form which you can use to request a quote for TPS79318DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay