New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
TPS79301DBVRQ1 .
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
TPS79301DBVRQ1 .
Loading...
Loading Results for
TPS79301DBVRQ1 .
Details for
TPS79301DBVRQ1 .
by
Texas Instruments
Semiconductors - ICs
>
Power Management ICs - PMIC
>
Voltage Regulators
TPS79301DBVRQ1
Buy Directly from Texas Instruments
(11780 in stock)
$0.2290
BUY DIRECT
V REG LDO 0.2A ADJ SMD SOT-23-6
PCB Footprint
TPS79301DBVRQ1 . by Texas Instruments
V REG LDO 0.2A ADJ SMD SOT-23-6
Part Information
PCB Footprint
Technical Specifications
Output Type:
Adjustable
Input Voltage Min:
2.7V
Input Voltage Max:
5.5V
Fixed Output Voltage Nom.:
-
Adjustable Output Voltage Min:
1.2V
Adjustable Output Voltage Max:
5.5V
Output Current:
200mA
Dropout Voltage Vdo:
112mV
LDO Regulator Case Style:
SOT-23
No. of Pins:
6Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
2%
Base Number:
79301
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +125°C
Operating Voltage Tolerance +:
2%
Output Current Max:
0.2A
Output Voltage Adjustable Range:
1.2V to 5.5V
Output Voltage Max:
5.5V
Output Voltage Min:
1.2V
Primary Input Voltage:
5.5V
Qualified Segment:
COMMERCIAL INDUSTRIAL AUTOMOTIVE
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Low Dropout Linear
Alternate Descriptions
V REG, LDO 0.2A ADJ, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes
Newark Electronics
LDO Regulator Pos 1.2V to 5.5V 0.2A 6-Pin SOT-23 T/R
Avnet America
Automotive 200-mA, low-dropout voltage regulator with enable
Texas Instruments