TPS78633DCQG4 Power Management ICs - PMIC by Texas Instruments

IC V REG LDO 1.5A 3.3V SMD 78633

Status: Unknown
Series: 3.3V 1.5A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS786 family of low-dropout (LDO) low-power linear voltage regulators features high power-supply rejection ratio (PSRR), ultralow noise, fast start-up, and excellent line and load transient responses in small outline, SOT223-6 and DDPAK-5 packages. Each device in the family is stable, with a small 1-μF ceramic capacitor on the output. The family uses an advanced, proprietary BiCMOS fabrication process to yield extremely low dropout voltages (for example, 390 mV at 1.5 A). Each device achieves fast start-up times (approximately 50 μs with a 0.001-μF bypass capacitor) while consuming very low quiescent current (265 μA, typical). Moreover, when the device is placed in standby mode, the supply current is reduced to less than 1 μA. The TPS78630 exhibits approximately 48 μVRMS of output voltage at 3-V output noise with a 0.1-μF bypass capacitor. Applications with analog components that are noise sensitive, such as portable RF electronics, benefit from the high PSRR, low noise features, and the fast response time.

Where to Buy

Prices starting from US$4.51

Distributor Stock
Logo for Farnell
Farnell
from US$4.51
No stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1.5A
Dropout Voltage Vdo 340mV
LDO Regulator Case Style SOT-223
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 1.5A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 3%
Base Number 78633
IC Generic Number 78633
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 3%
Output Voltage Nom. 3.3V
Primary Input Voltage 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS78633DCQG4?

Additional datasheets, footprints and schematics for TPS78633DCQG4 are listed on our Part Details page. You can also find images and similar parts to TPS78633DCQG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS78633DCQG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78633DCQG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS78633DCQG4 fall under?

The TPS78633DCQG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS78633DCQG4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78633DCQG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS78633DCQG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS78633DCQG4 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for TPS78633DCQG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS78633DCQG4 often in real-time on the comparison pages.

What if I can't find stock of TPS78633DCQG4?

You can fill out our help required form which you can use to request a quote for TPS78633DCQG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay