Status: | Unknown |
---|---|
Series: | Adj 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.225V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 1.5A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1.5-A, low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Adj, 1.225V To 5.5V, 1.5A, Sot223-6 | Newark Electronics |
LDO, ADJ, 1.225V TO 5.5V, 1.5A, SOT223-6 | element14 |
Where can I find additional details, specifications and documents for a TPS78601DCQR?
Additional datasheets, footprints and schematics for TPS78601DCQR are listed on our Part Details page. You can also find images and similar parts to TPS78601DCQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS78601DCQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78601DCQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS78601DCQR fall under?
The TPS78601DCQR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS78601DCQR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78601DCQR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS78601DCQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS78601DCQR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS78601DCQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS78601DCQR often in real-time on the comparison pages.
What if I can't find stock of TPS78601DCQR?
You can fill out our help required form which you can use to request a quote for TPS78601DCQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.