TPS78342DDCT Power Management ICs - PMIC by Texas Instruments

LDO VOLT REG 0.15A 4.2V SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS783 family of low-dropout regulators (LDOs) offers the benefits of ultralow power and miniaturized packaging. This LDO family is designed specifically for batterypowered applications where ultralow quiescent current is a critical parameter. The TPS783, with ultralow IQ (500 nA), is ideal for microprocessors, microcontrollers, and other battery-powered applications. The absence of pulldown circuitry at the output of the LDO provides the flexibility to use the regulator output capacitor as a temporary backup power supply (for example, during battery replacement). The ultralow power and miniaturized packaging allow designers to customize power consumption for specific applications. Consult with your local factory representative for exact voltage options and ordering information; minimum order quantities may apply. The TPS783 family is compatible with the TI MSP430 and other similar products. The enable pin (EN) is compatible with standard CMOS logic. This device allows for minimal board space because of miniaturized packaging and a potentially small output capacitor. The TPS783 family also features thermal shutdown and current limit to protect the device during fault conditions. All packages have a specified operating temperature range of TJ = –40°C to 105°C.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.42
19,434
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 4.2V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 130mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 4.2V

Alternative Descriptions

150-mA, nano-IQ, low-dropout voltage regulator with enable from -40°C to +105°C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS78342DDCT?

Additional datasheets, footprints and schematics for TPS78342DDCT are listed on our Part Details page. You can also find images and similar parts to TPS78342DDCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS78342DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78342DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS78342DDCT fall under?

The TPS78342DDCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS78342DDCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78342DDCT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS78342DDCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS78342DDCT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS78342DDCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS78342DDCT often in real-time on the comparison pages.

What if I can't find stock of TPS78342DDCT?

You can fill out our help required form which you can use to request a quote for TPS78342DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay