TPS78330DDCR Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR FIXED 3V 150mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The TPS783 family of low-dropout regulators (LDOs) offers the benefits of ultralow power and miniaturized packaging. This LDO family is designed specifically for batterypowered applications where ultralow quiescent current is a critical parameter. The TPS783, with ultralow IQ (500 nA), is ideal for microprocessors, microcontrollers, and other battery-powered applications. The absence of pulldown circuitry at the output of the LDO provides the flexibility to use the regulator output capacitor as a temporary backup power supply (for example, during battery replacement). The ultralow power and miniaturized packaging allow designers to customize power consumption for specific applications. Consult with your local factory representative for exact voltage options and ordering information; minimum order quantities may apply. The TPS783 family is compatible with the TI MSP430 and other similar products. The enable pin (EN) is compatible with standard CMOS logic. This device allows for minimal board space because of miniaturized packaging and a potentially small output capacitor. The TPS783 family also features thermal shutdown and current limit to protect the device during fault conditions. All packages have a specified operating temperature range of TJ = –40°C to 105°C.

Prices starting from US$0.22


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.22
9,806
Buy Now
Logo for Newark Electronics Newark Electronics US$0.90
-
Buy Now
Logo for element14 element14 US$0.96
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
No. of Pins 5Pins

Alternative Descriptions

150-mA, nano-IQ, low-dropout voltage regulator with enable from -40°C to +105°C | Texas Instruments
Ldo Voltage Regulator, Fixed, 3V, 150Ma, | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS78330DDCR?

Additional datasheets, footprints and schematics for TPS78330DDCR are listed on our Part Details page. You can also find images and similar parts to TPS78330DDCR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS78330DDCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78330DDCR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS78330DDCR fall under?

The TPS78330DDCR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS78330DDCR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78330DDCR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS78330DDCR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS78330DDCR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS78330DDCR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS78330DDCR often in real-time on the comparison pages.

What if I can't find stock of TPS78330DDCR?

You can fill out our help required form which you can use to request a quote for TPS78330DDCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay