Status: | Unknown |
---|---|
Series: | 3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
150
in stock
|
Buy Now | |
Texas Instruments
from US$0.42
|
115,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
903
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
217
in stock
|
Buy Now | |
element14
from US$0.78
|
217
in stock
|
Buy Now | |
Farnell
from US$0.82
|
217
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 130mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 78230 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.15A |
Output Voltage | 3V |
Output Voltage Nom. | 3V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
150-mA, nano-IQ, low-dropout voltage regulator with enable from -40°C to +125°C | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, 150Ma Low-Dropout Linear 6Tsot | Newark Electronics |
IC, 150MA LOW-DROPOUT LINEAR 6TSOT | element14 |
500nA 150mA 3V LDO Regulator TSOT23-5 | RS |
Where can I find additional details, specifications and documents for a TPS78230DDCT?
Additional datasheets, footprints and schematics for TPS78230DDCT are listed on our Part Details page. You can also find images and similar parts to TPS78230DDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS78230DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78230DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS78230DDCT fall under?
The TPS78230DDCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS78230DDCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78230DDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS78230DDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS78230DDCT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS78230DDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS78230DDCT often in real-time on the comparison pages.
What if I can't find stock of TPS78230DDCT?
You can fill out our help required form which you can use to request a quote for TPS78230DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.