TPS78227DDCR Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR FIXED 2.7V 150m

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The TPS782 family of low-dropout regulators (LDOs) offers the benefits of ultra-low power and miniaturized packaging. This LDO is designed specifically for battery-powered applications where ultra-low quiescent current is a critical parameter. The TPS782, with ultra-low IQ (500 nA), is ideal for microprocessors, microcontrollers, and other battery-powered applications. The ultra-low power and miniaturized packaging allow designers to customize power consumption for specific applications. The TPS782 family is designed to be compatible with the TI MSP430 and other similar products. The enable pin (EN) is compatible with standard CMOS logic. This device allows for minimal board space because of miniaturized packaging and a potentially small output capacitor. The TPS782 series also features thermal shutdown and current limit to protect the device during fault conditions. All packages have an operating temperature range of TJ = –40°C to 125°C. For high-performance applications that require a duallevel voltage option, consider the TPS780 series, with an IQ of 500 nA and dynamic voltage scaling.

Prices starting from US$0.22


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.22
144,710
Buy Now
Logo for Newark Electronics Newark Electronics US$0.79
-
Buy Now
Logo for element14 element14 US$0.84
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 2.7V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -

Alternative Descriptions

150-mA, nano-IQ, low-dropout voltage regulator with enable from -40°C to +125°C | Texas Instruments
Ldo Voltage Regulator, Fixed, 2.7V, 150M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS78227DDCR?

Additional datasheets, footprints and schematics for TPS78227DDCR are listed on our Part Details page. You can also find images and similar parts to TPS78227DDCR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS78227DDCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78227DDCR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS78227DDCR fall under?

The TPS78227DDCR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS78227DDCR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78227DDCR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS78227DDCR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS78227DDCR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS78227DDCR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS78227DDCR often in real-time on the comparison pages.

What if I can't find stock of TPS78227DDCR?

You can fill out our help required form which you can use to request a quote for TPS78227DDCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay