Options for Price Comparison
Distributor Statistics for TPS78225DDCT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPS78225DDCT
Details for TPS78225DDCT by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
LDO REG 150MA 1UA QC 2.5V 5SOT
TPS78225DDCT image

TPS78225DDCT by Texas Instruments

LDO REG 150MA 1UA QC 2.5V 5SOT
Features
150-mA, Low-Dropout Regulator
3% Accuracy Over Load, Line, and Temperature
Available in DDC (TSOT23-5) or DRV (2-mm x 2-
CMOS Logic Level-Compatible Enable Pin
Input Voltage Range: 2.2 V to 5.5 V
Low IQ: 500 nA
Low-Dropout at 25u00b0C, 130 mV at 150 mA
Low-Dropout at 85u00b0C, 175 mV at 150 mA
Stable with a 1.0-u03bcF Ceramic Capacitor
Thermal Shutdown and Overcurrent Protection
Part Information
TPS78225DDCT image
RoHS Compliant
Description
The TPS782 family of low-dropout regulators (LDOs) offers the benefits of ultra-low power and miniaturized packaging. This LDO is designed specifically for battery-powered applications where ultra-low quiescent current is a critical parameter. The TPS782, with ultra-low IQ (500 nA), is ideal for microprocessors, microcontrollers, and other battery-powered applications. The ultra-low power and miniaturized packaging allow designers to customize power consumption for specific applications. The TPS782 family is designed to be compatible with the TI MSP430 and other similar products. The enable pin (EN) is compatible with standard CMOS logic. This device allows for minimal board space because of miniaturized packaging and a potentially small output capacitor. The TPS782 series also features thermal shutdown and current limit to protect the device during fault conditions. All packages have an operating temperature range of TJ = –40°C to 125°C. For high-performance applications that require a duallevel voltage option, consider the TPS780 series, with an IQ of 500 nA and dynamic voltage scaling.
Specifications
Output Type:
Fixed
Input Voltage Min:
2.2V
Input Voltage Max:
5.5V
Fixed Output Voltage Nom.:
2.5V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
150mA
Dropout Voltage Vdo:
130mV
LDO Regulator Case Style:
TSOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
2.5V 150mA LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
2%
Base Number:
78225
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +125°C
Output Voltage Nom.:
2.5V
Primary Input Voltage:
3V
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.2V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Low Dropout Linear
Alternate Descriptions
LDO Regulator 2.5V 0.15A 5-Pin TSOT-23 RS Components
LDO REG, 150MA, 1UA QC, 2.5V, 5SOT; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes Newark Electronics
LDO Regulator Pos 2.5V 0.15A 5-Pin SOT T/R Avnet America
LDO Regulator Pos 2.5V 0.15A 5-Pin SOT T/R Avnet Europe