Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.2V |
Adjustable Output Voltage Max | 3.3V |
Output Current | 150mA |
150-mA, nano-IQ, low-dropout voltage regulator with pin-selectable, dual-level output voltage | Texas Instruments |
Ldo, Fixed, 3.3V, 150Ma, Tsot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS780330220DDCR?
Additional datasheets, footprints and schematics for TPS780330220DDCR are listed on our Part Details page. You can also find images and similar parts to TPS780330220DDCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS780330220DDCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS780330220DDCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS780330220DDCR fall under?
The TPS780330220DDCR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS780330220DDCR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS780330220DDCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS780330220DDCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS780330220DDCR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS780330220DDCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS780330220DDCR often in real-time on the comparison pages.
What if I can't find stock of TPS780330220DDCR?
You can fill out our help required form which you can use to request a quote for TPS780330220DDCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.