TPS78001DDCR Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR ADJUSTABLE 1.22V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS780 family of low-dropout (LDO) regulators offer the benefits of ultralow power, miniaturized packaging, and selectable dual-level output voltage levels with the VSET pin. The ultralow-power and dynamic voltage scaling (DVS) capability which provides dual-level output voltages let designers customize power consumption for specific applications. Designers can now shift to a lower voltage level in a battery-powered design when the microprocessor is in sleep mode, further reducing overall system power consumption. The two voltage levels are preset at the factory and are stored using EPROM and are available on fixed output voltage devices. The TPS780 series of LDOs are designed to be compatible with the TI MSP430 and other similar products. The enable pin is compatible with standard CMOS logic. The TPS780 series also come with thermal shutdown and current limit to protect the device during fault conditions. All packages have an operating temperature range of TJ = –40°C to 125°C. For more cost-sensitive applications requiring a duallevel voltage option and only on par IQ, consider the TPS781 series, with an IQ of 1.0 μA and dynamic voltage scaling.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
2,955
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.22
8,515
in stock
Buy Now
Logo for element14
element14
from US$0.31
2,955
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.02
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.22V
Output Current 150mA

Alternative Descriptions

150-mA, nano-IQ, low-dropout voltage regulator with pin-selectable, dual-level output voltage | Texas Instruments
LDO VOLTAGE REGULATOR ADJUSTABLE, 1.22V | element14
Ldo Voltage Regulator Adjustable, 1.22V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS78001DDCR?

Additional datasheets, footprints and schematics for TPS78001DDCR are listed on our Part Details page. You can also find images and similar parts to TPS78001DDCR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS78001DDCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78001DDCR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS78001DDCR fall under?

The TPS78001DDCR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS78001DDCR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78001DDCR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS78001DDCR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS78001DDCR have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS78001DDCR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS78001DDCR often in real-time on the comparison pages.

What if I can't find stock of TPS78001DDCR?

You can fill out our help required form which you can use to request a quote for TPS78001DDCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay