TPS77515D Power Management ICs - PMIC by Texas Instruments

LDO FIXED 1.5V 0.5A SOIC-8

Status: Unknown
Series: 1.5V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.30
14,297
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. 1.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 169mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.5V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 1.5V

Alternative Descriptions

500-mA, 10-V, low-IQ, low-dropout voltage regulator with enable & RESET with delay | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS77515D?

Additional datasheets, footprints and schematics for TPS77515D are listed on our Part Details page. You can also find images and similar parts to TPS77515D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS77515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77515D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS77515D fall under?

The TPS77515D is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS77515D when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77515D you can contact the distributor directly for product support, shipping queries etc.

Is the TPS77515D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS77515D have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS77515D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS77515D often in real-time on the comparison pages.

What if I can't find stock of TPS77515D?

You can fill out our help required form which you can use to request a quote for TPS77515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay