TPS77050DBVR Power Management ICs - PMIC by Texas Instruments

IC LDO VOLT REG 0.05A 5V SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.42


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.26
-
Buy Now
Logo for element14 element14 US$1.35
-
Buy Now
Logo for Texas Instruments Texas Instruments US$0.42
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA

Alternative Descriptions

Ic, Ldo Volt Reg, 0.05A, 5V, Sot-23-5 | Newark Electronics
50-mA, 10-V, low-IQ, low-dropout voltage regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS77050DBVR?

Additional datasheets, footprints and schematics for TPS77050DBVR are listed on our Part Details page. You can also find images and similar parts to TPS77050DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS77050DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77050DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS77050DBVR fall under?

The TPS77050DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS77050DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77050DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS77050DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS77050DBVR have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS77050DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS77050DBVR often in real-time on the comparison pages.

What if I can't find stock of TPS77050DBVR?

You can fill out our help required form which you can use to request a quote for TPS77050DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay