TPS77030DBVT Power Management ICs - PMIC by Texas Instruments

LDO FIXED 3V 0.05A SOT-23-5

Status: Unknown
Series: 3V 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$1.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
-
Buy Now
Logo for element14
element14
from US$1.58
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.55
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. 3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA
Dropout Voltage Vdo 57mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3V 50mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3V

Alternative Descriptions

Ic, V Reg Ldo 50Ma 3.0V, Smd, 77030 | Newark Electronics
50-mA, 10-V, low-IQ, low-dropout voltage regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS77030DBVT?

Additional datasheets, footprints and schematics for TPS77030DBVT are listed on our Part Details page. You can also find images and similar parts to TPS77030DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS77030DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77030DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS77030DBVT fall under?

The TPS77030DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS77030DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77030DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS77030DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS77030DBVT have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS77030DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS77030DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS77030DBVT?

You can fill out our help required form which you can use to request a quote for TPS77030DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay