Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
50-mA, 10-V, low-IQ, low-dropout voltage regulator | Texas Instruments |
Ldo Voltage Regulator, 1.8V, 50Ma, 5-Sot | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS77018DBVR?
Additional datasheets, footprints and schematics for TPS77018DBVR are listed on our Part Details page. You can also find images and similar parts to TPS77018DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS77018DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77018DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS77018DBVR fall under?
The TPS77018DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS77018DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77018DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS77018DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS77018DBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS77018DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS77018DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS77018DBVR?
You can fill out our help required form which you can use to request a quote for TPS77018DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.