Status: | Unknown |
---|---|
Series: | 3.3V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
6,041
in stock
|
Buy Now | |
Texas Instruments
from US$0.24
|
20,559
in stock
|
Buy Now | |
element14
from US$0.38
|
6,041
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
2,945
in stock
|
Buy Now | |
Micros
from US$0.39
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
310
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 48mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
100-mA, 10-V, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
LDO, FIXED, 3.3V, 0.1A, SOT-23-5 | element14 |
Positive Voltage Regulator, ULDO, 3.3V, 0.1A, 3%, 0.098V dropout, -40÷125°C | Micros |
Ldo, Fixed, 3.3V, 0.1A, Sot-23-5 | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS76933DBVR?
Additional datasheets, footprints and schematics for TPS76933DBVR are listed on our Part Details page. You can also find images and similar parts to TPS76933DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76933DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76933DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76933DBVR fall under?
The TPS76933DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76933DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76933DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76933DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76933DBVR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and Micros have stock available or on a lead time for TPS76933DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76933DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS76933DBVR?
You can fill out our help required form which you can use to request a quote for TPS76933DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.