TPS76833QD Power Management ICs - PMIC by Texas Instruments

IC V REG LDO 1A 3.3V 76833 SOIC8

Status: Unknown
Series: 3.3V 1A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Farnell
Farnell
from US$3.61
828
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.51
12,116
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.71
828
in stock
Buy Now
Logo for element14
element14
from US$3.77
828
in stock
Buy Now
Logo for RS
RS
from US$3.27
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Dropout Voltage Vdo 350mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 1A LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 76833
IC Generic Number 76833
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 2%
Output Voltage Nom. 3.3V
Primary Input Voltage 10V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO

Alternative Descriptions

1-A, 10-V, low-dropout voltage regulator with power good & enable | Texas Instruments
Ic, V Reg Ldo 1A 3.3V, 76833, Soic8 | Newark Electronics
IC, V REG LDO 1A 3.3V, 76833, SOIC8 | element14
LDO Regulator, TPS76833QD | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS76833QD?

Additional datasheets, footprints and schematics for TPS76833QD are listed on our Part Details page. You can also find images and similar parts to TPS76833QD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS76833QD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76833QD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS76833QD fall under?

The TPS76833QD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS76833QD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76833QD you can contact the distributor directly for product support, shipping queries etc.

Is the TPS76833QD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS76833QD have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPS76833QD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS76833QD often in real-time on the comparison pages.

What if I can't find stock of TPS76833QD?

You can fill out our help required form which you can use to request a quote for TPS76833QD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay