Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 76733 |
IC Generic Number | 76733 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
1-A, 10-V, low-dropout voltage regulator with enable & RESET with delay | Texas Instruments |
Ic, V Reg Ldo 1A 3.3V, 76733, Soic8 | Newark Electronics |
IC, V REG LDO 1A 3.3V, 76733, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TPS76733QD?
Additional datasheets, footprints and schematics for TPS76733QD are listed on our Part Details page. You can also find images and similar parts to TPS76733QD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76733QD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76733QD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76733QD fall under?
The TPS76733QD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76733QD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76733QD you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76733QD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76733QD have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS76733QD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76733QD often in real-time on the comparison pages.
What if I can't find stock of TPS76733QD?
You can fill out our help required form which you can use to request a quote for TPS76733QD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.