Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
1,045
in stock
|
Buy Now | |
Texas Instruments
from US$0.36
|
95,232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
2,984
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
660
in stock
|
Buy Now | |
element14
from US$1.34
|
660
in stock
|
Buy Now | |
Farnell
from US$0.65
|
660
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 76333 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 3% |
Output Current Max | 0.15A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
150-mA, 10-V, low-dropout voltage regulator with enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
150mA,3.3V,LDO Voltage Reg.,TPS76333DBV | RS |
V Reg Ldo 0.15A 3.3V, Smd, 76333 | Newark Electronics |
V REG LDO 0.15A 3.3V, SMD, 76333 | element14 |
Where can I find additional details, specifications and documents for a TPS76333DBVT?
Additional datasheets, footprints and schematics for TPS76333DBVT are listed on our Part Details page. You can also find images and similar parts to TPS76333DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76333DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76333DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76333DBVT fall under?
The TPS76333DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76333DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76333DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76333DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76333DBVT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TPS76333DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76333DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS76333DBVT?
You can fill out our help required form which you can use to request a quote for TPS76333DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.