Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Output Type | Fixed |
---|---|
Input Voltage Min | 5.38V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
100-mA, 16-V, low-dropout voltage regulator with reverse current protection | Texas Instruments |
Ldo Voltage Regulator, 5V, 0.1A, 5-Sot-2 | Newark Electronics |
LDO VOLTAGE REGULATOR, 5V, 0.1A, 5-SOT-2 | element14 |
Where can I find additional details, specifications and documents for a TPS76150DBVR?
Additional datasheets, footprints and schematics for TPS76150DBVR are listed on our Part Details page. You can also find images and similar parts to TPS76150DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76150DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76150DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76150DBVR fall under?
The TPS76150DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76150DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76150DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76150DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76150DBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS76150DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76150DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS76150DBVR?
You can fill out our help required form which you can use to request a quote for TPS76150DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.