TPS76050DBVR Power Management ICs - PMIC by Texas Instruments

IC V REG LDO 5V SMD SOT-23-5

Status: Unknown
Series: 5V 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.71
2,950
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
-
Buy Now
Logo for element14
element14
from US$1.46
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.73
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 5.2V
Input Voltage Max 16V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA
Dropout Voltage Vdo 120mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 50mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 76050
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 5V
Primary Input Voltage 16V
Supply Voltage Min 5.2V
Termination Type Surface Mount Device
Voltage Regulator Type Positive Fixed

Alternative Descriptions

Ic, V Reg, Ldo, 5V, Smd, Sot-23-5 | Newark Electronics
50-mA, 16-V, low-dropout voltage regulator with enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS76050DBVR?

Additional datasheets, footprints and schematics for TPS76050DBVR are listed on our Part Details page. You can also find images and similar parts to TPS76050DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS76050DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76050DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS76050DBVR fall under?

The TPS76050DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS76050DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76050DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS76050DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS76050DBVR have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS76050DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS76050DBVR often in real-time on the comparison pages.

What if I can't find stock of TPS76050DBVR?

You can fill out our help required form which you can use to request a quote for TPS76050DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay