Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.8V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 5V |
Output Current | 3A |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5V |
Output Voltage Adjustable Range | 1.22V to 5V |
Output Voltage Max | 5V |
Output Voltage Min | 1.22V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Adjustable Ldo Voltage Regulator, 1.22V To 5V 3A D2-Pak-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS75801KTTT?
Additional datasheets, footprints and schematics for TPS75801KTTT are listed on our Part Details page. You can also find images and similar parts to TPS75801KTTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS75801KTTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75801KTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS75801KTTT fall under?
The TPS75801KTTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS75801KTTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75801KTTT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS75801KTTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS75801KTTT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS75801KTTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS75801KTTT often in real-time on the comparison pages.
What if I can't find stock of TPS75801KTTT?
You can fill out our help required form which you can use to request a quote for TPS75801KTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.