TPS75333QPWP Power Management ICs - PMIC by Texas Instruments

V REG +3.3V SMD 75333 TSSOP20

Status: Unknown
Series: 3.3V 1.5A LDO Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.31


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$5.22
-
Buy Now
Logo for element14 element14 US$4.00
-
Buy Now
Logo for Texas Instruments Texas Instruments US$2.31
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1.5A
Dropout Voltage Vdo 160mV
LDO Regulator Case Style HTSSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 1.5A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 75333
IC Generic Number 75333
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 2%
Output Voltage Nom. 3.3V
Primary Input Voltage 5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage 5.5V
Voltage Regulator Type Positive Fixed LDO

Alternative Descriptions

V Reg +3.3V, Smd, 75333, Tssop20 | Newark Electronics
1.5-A, ultra-low-dropout voltage regulator with low-IQ & RESET with delay | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS75333QPWP?

Additional datasheets, footprints and schematics for TPS75333QPWP are listed on our Part Details page. You can also find images and similar parts to TPS75333QPWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS75333QPWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75333QPWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS75333QPWP fall under?

The TPS75333QPWP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS75333QPWP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75333QPWP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS75333QPWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS75333QPWP have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS75333QPWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS75333QPWP often in real-time on the comparison pages.

What if I can't find stock of TPS75333QPWP?

You can fill out our help required form which you can use to request a quote for TPS75333QPWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay