Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.58
|
14,814
in stock
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 4Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | DSBGA |
No. of Pins | 9Pins |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | PWM |
Low Dropout, Two-Bank LED driver with PWM brightness control with 10mA/ch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS75100YFFT?
Additional datasheets, footprints and schematics for TPS75100YFFT are listed on our Part Details page. You can also find images and similar parts to TPS75100YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS75100YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75100YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS75100YFFT fall under?
The TPS75100YFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS75100YFFT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75100YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS75100YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS75100YFFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS75100YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS75100YFFT often in real-time on the comparison pages.
What if I can't find stock of TPS75100YFFT?
You can fill out our help required form which you can use to request a quote for TPS75100YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.