Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 3 |
Digital IC Case | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Integrated and configurable Power Management IC (PMIC) with two buck controllers and one LDO | Texas Instruments |
Triple Supply Pwr Management Ic, Vqfn-20 | Newark Electronics |
TRIPLE SUPPLY PWR MANAGEMENT IC, VQFN-20 | element14 |
Where can I find additional details, specifications and documents for a TPS75003RHLR?
Additional datasheets, footprints and schematics for TPS75003RHLR are listed on our Part Details page. You can also find images and similar parts to TPS75003RHLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS75003RHLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75003RHLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS75003RHLR fall under?
The TPS75003RHLR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS75003RHLR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75003RHLR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS75003RHLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS75003RHLR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS75003RHLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS75003RHLR often in real-time on the comparison pages.
What if I can't find stock of TPS75003RHLR?
You can fill out our help required form which you can use to request a quote for TPS75003RHLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.