TPS74901RGWR Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR ADJUSTABLE 3A VQ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS74901 low-dropout (LDO) linear regulator provides an easy-to-use, robust power management solution for a wide variety of applications. Userprogrammable soft-start minimizes stress on the input power source by reducing capacitive inrush current during start-up. The soft-start is monotonic and wellsuited for powering many different types of processors and ASICs. The enable input and powergood output allow easy sequencing with external regulators. This complete flexibility permits the user to configure a solution that meets the sequencing requirements of FPGAs, DSPs, and other applications with special start-up requirements. A precision reference and error amplifier deliver 2% accuracy over load, line, temperature, and process. The device is stable with any type of capacitor ≥ 2.2 µF, and the device is fully specified from –40°C to 125°C. The TPS74901 is offered in a small (3 mm × 3 mm) VSON package and a small (5-mm × 5-mm) VQFN package, yielding a highly compact total solution size. The device is also available in a DDPAK-7 package.

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$3.46
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.48
2,855,262
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.70
300
in stock
Buy Now
Logo for element14
element14
from US$4.17
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 800mV
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 3.6V

Alternative Descriptions

3-A, low-VIN (0.8-V) adjustable ultra-low-dropout voltage regulator with power good and enable | Texas Instruments
Ldo Voltage Regulator Adjustable, 3A, Vq | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS74901RGWR?

Additional datasheets, footprints and schematics for TPS74901RGWR are listed on our Part Details page. You can also find images and similar parts to TPS74901RGWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS74901RGWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74901RGWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS74901RGWR fall under?

The TPS74901RGWR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS74901RGWR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74901RGWR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS74901RGWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS74901RGWR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS74901RGWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS74901RGWR often in real-time on the comparison pages.

What if I can't find stock of TPS74901RGWR?

You can fill out our help required form which you can use to request a quote for TPS74901RGWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay