Status: | Unknown |
---|---|
Series: | Adj 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
8,730
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
2,166
in stock
|
Buy Now | |
element14
from US$0.87
|
2,166
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2,148
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,603
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
391
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 860mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5.5V |
Output Current | 1.5A |
Dropout Voltage Vdo | 60mV |
LDO Regulator Case Style | VSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
LDO Regulator, TPS74801DRCR | RS |
Ldo, Adj, 0.8V To 5.5V, 1.5A, Vson-10 | Newark Electronics |
LDO, ADJ, 0.8V TO 5.5V, 1.5A, VSON-10 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
1.5-A low-VIN (0.8 V) adjustable low-dropout (LDO) voltage regulator with power good and enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS74801DRCR?
Additional datasheets, footprints and schematics for TPS74801DRCR are listed on our Part Details page. You can also find images and similar parts to TPS74801DRCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74801DRCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74801DRCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74801DRCR fall under?
The TPS74801DRCR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS74801DRCR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74801DRCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74801DRCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74801DRCR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPS74801DRCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74801DRCR often in real-time on the comparison pages.
What if I can't find stock of TPS74801DRCR?
You can fill out our help required form which you can use to request a quote for TPS74801DRCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.