Prices starting from US$10.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$10.00 |
110
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS74701 |
Kit Application Type | Power Management |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Evaluation Board TPS74701 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Programmable Soft-Start Provides Voltage Startup Provides a Sequencing Signal for Other Supplies |
TPS74701 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS74701EVM-177?
Additional datasheets, footprints and schematics for TPS74701EVM-177 are listed on our Part Details page. You can also find images and similar parts to TPS74701EVM-177 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74701EVM-177 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74701EVM-177 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74701EVM-177 fall under?
The TPS74701EVM-177 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS74701EVM-177 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74701EVM-177 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74701EVM-177 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74701EVM-177 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS74701EVM-177.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74701EVM-177 often in real-time on the comparison pages.
What if I can't find stock of TPS74701EVM-177?
You can fill out our help required form which you can use to request a quote for TPS74701EVM-177 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.