Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.52
Output Type | Adjustable |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 3.6V |
Output Current | 3A |
Dropout Voltage Vdo | 115mV |
LDO Regulator Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 3.6V |
Output Voltage Adjustable Range | 800mV to 3.6V |
Output Voltage Max | 3.6V |
Output Voltage Min | 800mV |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 0.915V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
3-A, low-VIN (0.8-V), low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator | Texas Instruments |
TPS74401RGWT, LDO Volt Regulators | RS |
Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn | Newark Electronics |
LDO, 0.12VDO, 3A, 0.8-3.6V, 20VQFN | element14 |
Where can I find additional details, specifications and documents for a TPS74401RGWT?
Additional datasheets, footprints and schematics for TPS74401RGWT are listed on our Part Details page. You can also find images and similar parts to TPS74401RGWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74401RGWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74401RGWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74401RGWT fall under?
The TPS74401RGWT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS74401RGWT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74401RGWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74401RGWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74401RGWT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS74401RGWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74401RGWT often in real-time on the comparison pages.
What if I can't find stock of TPS74401RGWT?
You can fill out our help required form which you can use to request a quote for TPS74401RGWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.