Status: | Unknown |
---|---|
Series: | Adj 3A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
1,423
in stock
|
Buy Now | |
Texas Instruments
from US$1.03
|
2,160,699
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
2,740
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
1,423
in stock
|
Buy Now | |
element14
from US$2.28
|
1,423
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.91
|
220
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.1V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 3.3V |
Output Current | 3A |
Dropout Voltage Vdo | 115mV |
LDO Regulator Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3-A, low-VIN (0.8-V), low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator | Texas Instruments |
Ldo, Adj, 0.8V To 3.3V, 3A, Vqfn-20 | Newark Electronics |
LDO, ADJ, 0.8V TO 3.3V, 3A, VQFN-20 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS74401RGWR?
Additional datasheets, footprints and schematics for TPS74401RGWR are listed on our Part Details page. You can also find images and similar parts to TPS74401RGWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74401RGWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74401RGWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74401RGWR fall under?
The TPS74401RGWR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS74401RGWR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74401RGWR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74401RGWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74401RGWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS74401RGWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74401RGWR often in real-time on the comparison pages.
What if I can't find stock of TPS74401RGWR?
You can fill out our help required form which you can use to request a quote for TPS74401RGWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.