TPS74301RGWT Power Management ICs - PMIC by Texas Instruments

IC LDO REG 1.5A W/PROG SEQ FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Farnell
Farnell
from US$5.03
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.32
64,481
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.71
123
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.64
-
Buy Now
Logo for element14
element14
from US$5.52
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 800mV
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 3.6V
Output Current 1.5A
Dropout Voltage Vdo 55mV
LDO Regulator Case Style VQFN
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 1.5A
Output Voltage 3.5V
Output Voltage Adjustable Range 800mV to 3.6V
Output Voltage Max 3.6V
Output Voltage Min 800mV
Primary Input Voltage 5.5V
Supply Voltage Min 0.855V
Termination Type Surface Mount Device
Voltage Regulator Type Adjustable

Alternative Descriptions

1.5-A, low-VIN (0.8-V), high-accuracy, adjustable ultra-low-dropout voltage regulator with PG | Texas Instruments
Ic, Ldo Reg, 1.5A, W/Prog Seq | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS74301RGWT?

Additional datasheets, footprints and schematics for TPS74301RGWT are listed on our Part Details page. You can also find images and similar parts to TPS74301RGWT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS74301RGWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74301RGWT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS74301RGWT fall under?

The TPS74301RGWT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS74301RGWT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74301RGWT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS74301RGWT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS74301RGWT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS74301RGWT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS74301RGWT often in real-time on the comparison pages.

What if I can't find stock of TPS74301RGWT?

You can fill out our help required form which you can use to request a quote for TPS74301RGWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay