Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
CoreStaff
from US$3.68
|
25
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 800mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 3.6V |
Output Current | 1.5A |
Dropout Voltage Vdo | 60mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 74201 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 800mV to 3.6V |
Output Voltage Max | 3.6V |
Output Voltage Min | 800mV |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 0.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Where can I find additional details, specifications and documents for a TPS74201KTWT?
Additional datasheets, footprints and schematics for TPS74201KTWT are listed on our Part Details page. You can also find images and similar parts to TPS74201KTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74201KTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74201KTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74201KTWT fall under?
The TPS74201KTWT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS74201KTWT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74201KTWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74201KTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74201KTWT have stock available?
Authorised distributors including CoreStaff have stock available or on a lead time for TPS74201KTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74201KTWT often in real-time on the comparison pages.
What if I can't find stock of TPS74201KTWT?
You can fill out our help required form which you can use to request a quote for TPS74201KTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.