Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 1A |
Dropout Voltage Vdo | 130mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 73701 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5.5V |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
1-A, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments |
Ic, Ldo Reg 1A Sot223-6 | Newark Electronics |
IC, LDO REG 1A SOT223-6 | element14 |
Where can I find additional details, specifications and documents for a TPS73701DCQ.?
Additional datasheets, footprints and schematics for TPS73701DCQ. are listed on our Part Details page. You can also find images and similar parts to TPS73701DCQ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73701DCQ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73701DCQ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73701DCQ. fall under?
The TPS73701DCQ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73701DCQ. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73701DCQ. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73701DCQ. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73701DCQ. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS73701DCQ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73701DCQ. often in real-time on the comparison pages.
What if I can't find stock of TPS73701DCQ.?
You can fill out our help required form which you can use to request a quote for TPS73701DCQ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.