Status: | Unknown |
---|---|
Series: | 2.5V 400mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 400mA |
Dropout Voltage Vdo | 75mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.5V 400mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 73625 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.4A |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
400-mA, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments |
400mA,2.5V,LDO Voltage Reg.,TPS73625DBV | RS |
Ic, Ldo Reg 400Ma 2.5V Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS73625DBVT?
Additional datasheets, footprints and schematics for TPS73625DBVT are listed on our Part Details page. You can also find images and similar parts to TPS73625DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73625DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73625DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73625DBVT fall under?
The TPS73625DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73625DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73625DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73625DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73625DBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, CoreStaff and Farnell have stock available or on a lead time for TPS73625DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73625DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS73625DBVT?
You can fill out our help required form which you can use to request a quote for TPS73625DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.