Status: | Unknown |
---|---|
Series: | Adj 400mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 400mA |
Dropout Voltage Vdo | 75mV |
LDO Regulator Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 400mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
400-mA, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments |
Ldo, Adj, 1.2V To 5.5V, 0.4A, Vson-8 | Newark Electronics |
LDO, ADJ, 1.2V TO 5.5V, 0.4A, VSON-8 | element14 |
Where can I find additional details, specifications and documents for a TPS73601DRBR?
Additional datasheets, footprints and schematics for TPS73601DRBR are listed on our Part Details page. You can also find images and similar parts to TPS73601DRBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73601DRBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73601DRBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73601DRBR fall under?
The TPS73601DRBR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73601DRBR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73601DRBR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73601DRBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73601DRBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS73601DRBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73601DRBR often in real-time on the comparison pages.
What if I can't find stock of TPS73601DRBR?
You can fill out our help required form which you can use to request a quote for TPS73601DRBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.