TPS73525DRBT Power Management ICs - PMIC by Texas Instruments

LDO FIXED 2.5V 0.5A VSON-8

Status: Unknown
Series: 2.5V 500mA LDO Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The TPS735 family of low-dropout (LDO), low-power linear regulators offers excellent ac performance with very low ground current. High power-supply rejection ratio (PSRR), low noise, fast start-up, and excellent line and load transient responses are provided while consuming a very low 46-μA (typical) ground current. The TPS735 family of devices is stable with ceramic capacitors and uses an advanced BiCMOS fabrication process to yield a typical dropout voltage of 280 mV at 500-mA output. The TPS735 family of devices uses a precision voltage reference and feedback loop to achieve overall accuracy of 2% (VOUT > 2.2 V) over all load, line, process, and temperature variations. This family of devices is fully specified from TA = –40°C to 125°C and is offered in a low-profile, 3-mm × 3-mm SON-8 package and a 2-mm x 2-mm SON-6 package.

Prices starting from US$0.62


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.62
118,116
Buy Now
Logo for Newark Electronics Newark Electronics US$1.85
-
Buy Now
Logo for element14 element14 US$1.83
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 280mV
LDO Regulator Case Style VSON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.5V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 2.5V

Alternative Descriptions

500-mA, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Ldo, Fixed, 2.5V, 0.5A, Vson-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS73525DRBT?

Additional datasheets, footprints and schematics for TPS73525DRBT are listed on our Part Details page. You can also find images and similar parts to TPS73525DRBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS73525DRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73525DRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS73525DRBT fall under?

The TPS73525DRBT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS73525DRBT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73525DRBT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS73525DRBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS73525DRBT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS73525DRBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS73525DRBT often in real-time on the comparison pages.

What if I can't find stock of TPS73525DRBT?

You can fill out our help required form which you can use to request a quote for TPS73525DRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay