TPS73218DBVT Power Management ICs - PMIC by Texas Instruments

LDO VOLT REG 0.25A 1.8V SOT-23-5

Status: Unknown
Series: 1.8V 250mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS732 family of low-dropout (LDO) voltage regulators uses an NMOS pass element in a voltagefollower configuration. This topology is stable using output capacitors with low equivalent series resistance (ESR), and even allows operation without a capacitor. The device also provides high reverse blockage (low reverse current) and ground pin current that is nearly constant over all values of output current. The TPS732 uses an advanced BiCMOS process to yield high precision while delivering very low dropout voltages and low ground pin current. Current consumption, when not enabled, is less than 1 μA and ideal for portable applications. The extremely low output noise (30 μVRMS with 0.1-μF CNR) is ideal for powering VCOs. These devices are protected by thermal shutdown and foldback current limit.

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.98
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.85
1,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.69
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
-
Buy Now
Logo for element14
element14
from US$0.93
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.56
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 250mA
Dropout Voltage Vdo 40mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 1.8V 250mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 1.8V

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
Ldo, Fixed, 1.8V, 150Ma, Sot-23-5 | Newark Electronics
LDO, FIXED, 1.8V, 150MA, SOT-23-5 | element14
250-mA, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS73218DBVT?

Additional datasheets, footprints and schematics for TPS73218DBVT are listed on our Part Details page. You can also find images and similar parts to TPS73218DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS73218DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73218DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS73218DBVT fall under?

The TPS73218DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS73218DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73218DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS73218DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS73218DBVT have stock available?

Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPS73218DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS73218DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS73218DBVT?

You can fill out our help required form which you can use to request a quote for TPS73218DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay